NationSkander California Corporation LR5007NPP Track Roller Double Row Bearing 35x68x20 Kit8367

Description
LR5007NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5007NPP Bearing Type: Track Roller Double Row Bearing Size: 35mmx 68mmx 20mm Inner Diameter: 35mm Outer Diameter: 68mm Width : 20mm Quantity: One bearing Load rating Cw: 17,600 N Load rating Cow: 13,100 N
Description
LR5007NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5007NPP Bearing Type: Track Roller Double Row Bearing Size: 35mmx 68mmx 20mm Inner Diameter: 35mm Outer Diameter: 68mm Width : 20mm Quantity: One bearing Load rating Cw: 17,600 N Load rating Cow: 13,100 N

Suppliers

Company
Product
Description
Supplier Links
LR5007NPP Track Roller Double Row Bearing 35x68x20 - Kit8367 - NationSkander California Corporation
Anaheim, CA, USA
LR5007NPP Track Roller Double Row Bearing 35x68x20
Kit8367
LR5007NPP Track Roller Double Row Bearing 35x68x20 Kit8367
LR5007NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5007NPP Bearing Type: Track Roller Double Row Bearing Size: 35mmx 68mmx 20mm Inner Diameter: 35mm Outer Diameter: 68mm Width : 20mm Quantity: One bearing Load rating Cw: 17,600 N Load rating Cow: 13,100 N

LR5007NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR5007NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 35mmx 68mmx 20mm
  • Inner Diameter: 35mm
  • Outer Diameter: 68mm
  • Width : 20mm
  • Quantity: One bearing
  • Load rating Cw: 17,600 N
  • Load rating Cow: 13,100 N
Supplier's Site
LR5007NPP Track Roller Double Row Bearing 35x68x20 - Kit8367 - NationSkander California Corporation
Anaheim, CA, USA
LR5007NPP Track Roller Double Row Bearing 35x68x20
Kit8367
LR5007NPP Track Roller Double Row Bearing 35x68x20 Kit8367
LR5007NPP Track Roller Double Row Bearing, bearing is a Sealed Item: LR5007NPP Bearing Type: Track Roller Double Row Bearing Size: 35mmx 68mmx 20mm Inner Diameter: 35mm Outer Diameter: 68mm Width : 20mm Quantity: One bearing Load rating Cw: 17,600 N Load rating Cow: 13,100 N

LR5007NPP Track Roller Double Row Bearing, bearing is a Sealed

  • Item: LR5007NPP Bearing
  • Type: Track Roller Double Row Bearing
  • Size: 35mmx 68mmx 20mm
  • Inner Diameter: 35mm
  • Outer Diameter: 68mm
  • Width : 20mm
  • Quantity: One bearing
  • Load rating Cw: 17,600 N
  • Load rating Cow: 13,100 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8367
Product Name LR5007NPP Track Roller Double Row Bearing 35x68x20
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details