NationSkander California Corporation HFL0308 One Way Needle Bearing /Clutch 3x6.5x8 Miniature Kit8641

Description
Needle Roller Bearing Shell Type HFL0308, this is a popular size that could be used in many applications that uses this size 3mm x 6.5mm x 8mm. Item: HFL0308 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 3mm x 6.5mm x 8mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6.5mm Width/Height/thickne ss: 8mm Size: 3 x 6.5 x 8mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL0308, this is a popular size that could be used in many applications that uses this size 3mm x 6.5mm x 8mm. Item: HFL0308 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 3mm x 6.5mm x 8mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6.5mm Width/Height/thickne ss: 8mm Size: 3 x 6.5 x 8mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HFL0308 One Way Needle Bearing /Clutch 3x6.5x8 Miniature - Kit8641 - NationSkander California Corporation
Anaheim, CA, USA
HFL0308 One Way Needle Bearing /Clutch 3x6.5x8 Miniature
Kit8641
HFL0308 One Way Needle Bearing /Clutch 3x6.5x8 Miniature Kit8641
Needle Roller Bearing Shell Type HFL0308, this is a popular size that could be used in many applications that uses this size 3mm x 6.5mm x 8mm. Item: HFL0308 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 3mm x 6.5mm x 8mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 6.5mm Width/Height/thickne ss: 8mm Size: 3 x 6.5 x 8mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL0308, this is a popular size that could be used in many applications that uses this size 3mm x 6.5mm x 8mm.

  • Item: HFL0308 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 3mm x 6.5mm x 8mm/Metric
  • ID (inner diameter)/Bore: 3mm
  • OD (outer diameter): 6.5mm
  • Width/Height/thickness: 8mm
  • Size: 3 x 6.5 x 8mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8641
Product Name HFL0308 One Way Needle Bearing /Clutch 3x6.5x8 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(abma) - 10NBC1620YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Rotation - Cross Roller Ring - RAU7005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details