NationSkander California Corporation 22mm Cam Follower Needle Roller Bearing Kit7248

Description
22mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 22mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 22 x 36 mm. Item: KR22 Bearing Type: Cam Follower Needle Roller Bearing Size: 10mm x 22mm x 36mm Quantity: One Bearing Dynamic Load Rating: 550 KGF Static Load Rating: 700 KGF Equal: CF10 Equal: MCFR-22-X
Description
22mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 22mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 22 x 36 mm. Item: KR22 Bearing Type: Cam Follower Needle Roller Bearing Size: 10mm x 22mm x 36mm Quantity: One Bearing Dynamic Load Rating: 550 KGF Static Load Rating: 700 KGF Equal: CF10 Equal: MCFR-22-X

Suppliers

Company
Product
Description
Supplier Links
22mm Cam Follower Needle Roller Bearing - Kit7248 - NationSkander California Corporation
Anaheim, CA, USA
22mm Cam Follower Needle Roller Bearing
Kit7248
22mm Cam Follower Needle Roller Bearing Kit7248
22mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 22mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 22 x 36 mm. Item: KR22 Bearing Type: Cam Follower Needle Roller Bearing Size: 10mm x 22mm x 36mm Quantity: One Bearing Dynamic Load Rating: 550 KGF Static Load Rating: 700 KGF Equal: CF10 Equal: MCFR-22-X

22mm Cam Follower Needle Roller Bearing, inner diameter is 10mm, outer diameter is 22mm and the length is 36mm.Thread standard is M10x1.25, the size of this bearing is 10 x 22 x 36 mm.

  • Item: KR22 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 10mm x 22mm x 36mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 550 KGF
  • Static Load Rating: 700 KGF
  • Equal: CF10
  • Equal: MCFR-22-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7248
Product Name 22mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA10008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Aerospace Bearings, CHRS-XD(smith) - CHRS2-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details