NationSkander California Corporation NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze Kit10482

Description
NU317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU317MY, the NU317MY inner diameter is 85mm, the NU317MY outer diameter is 180mm, NU317MY width is 41mm. Item: NU317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM
Description
NU317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU317MY, the NU317MY inner diameter is 85mm, the NU317MY outer diameter is 180mm, NU317MY width is 41mm. Item: NU317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze - Kit10482 - NationSkander California Corporation
Anaheim, CA, USA
NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze
Kit10482
NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze Kit10482
NU317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU317MY, the NU317MY inner diameter is 85mm, the NU317MY outer diameter is 180mm, NU317MY width is 41mm. Item: NU317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

NU317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU317MY, the NU317MY inner diameter is 85mm, the NU317MY outer diameter is 180mm, NU317MY width is 41mm.

  • Item: NU317MY Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 224,000 N
  • Static load rating Cor: 247,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 4,000 RPM
Supplier's Site
NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze - Kit10482 - NationSkander California Corporation
Anaheim, CA, USA
NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze
Kit10482
NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze Kit10482
NU317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU317MY, the NU317MY inner diameter is 85mm, the NU317MY outer diameter is 180mm, NU317MY width is 41mm. Item: NU317MY Cylindrical Roller Bearings Dimensions: 85*180*41 mm/Metric Dynamic load rating Cr: 224,000 N Static load rating Cor: 247,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

NU317MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU317MY, the NU317MY inner diameter is 85mm, the NU317MY outer diameter is 180mm, NU317MY width is 41mm.

  • Item: NU317MY Cylindrical Roller Bearings
  • Dimensions: 85*180*41 mm/Metric
  • Dynamic load rating Cr: 224,000 N
  • Static load rating Cor: 247,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 4,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10482
Product Name NU317MY Nachi Cylindrical Roller Bearing 85x180x41 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details