NationSkander California Corporation NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze Kit10422

Description
NJ319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ319MY, the NJ319MY inner diameter is 95mm, the NJ319MY outer diameter is 200mm, NJ319MY width is 45mm. Item: NJ319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM
Description
NJ319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ319MY, the NJ319MY inner diameter is 95mm, the NJ319MY outer diameter is 200mm, NJ319MY width is 45mm. Item: NJ319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze - Kit10422 - NationSkander California Corporation
Anaheim, CA, USA
NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze
Kit10422
NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze Kit10422
NJ319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ319MY, the NJ319MY inner diameter is 95mm, the NJ319MY outer diameter is 200mm, NJ319MY width is 45mm. Item: NJ319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NJ319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ319MY, the NJ319MY inner diameter is 95mm, the NJ319MY outer diameter is 200mm, NJ319MY width is 45mm.

  • Item: NJ319MY Cylindrical Roller Bearings
  • Dimensions: 95*200*45 mm/Metric
  • Dynamic load rating Cr: 259,000 N
  • Static load rating Cor: 289,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site
NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze - Kit10422 - NationSkander California Corporation
Anaheim, CA, USA
NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze
Kit10422
NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze Kit10422
NJ319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ319MY, the NJ319MY inner diameter is 95mm, the NJ319MY outer diameter is 200mm, NJ319MY width is 45mm. Item: NJ319MY Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 259,000 N Static load rating Cor: 289,000 N Limiting Speed: Grease Lubrication: 3,000 RPM Oil Lubrication: 3,600 RPM

NJ319MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ319MY, the NJ319MY inner diameter is 95mm, the NJ319MY outer diameter is 200mm, NJ319MY width is 45mm.

  • Item: NJ319MY Cylindrical Roller Bearings
  • Dimensions: 95*200*45 mm/Metric
  • Dynamic load rating Cr: 259,000 N
  • Static load rating Cor: 289,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,000 RPM
    • Oil Lubrication: 3,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10422
Product Name NJ319MY Nachi Cylindrical Roller Bearing 95x200x45 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details