NationSkander California Corporation KT162019.5 Needle Bearing Cage K 16x20x19.5 Kit946

Description
Set of 2 Needle Cages Bearings KT162019.5, this is a popular size that could be used in many applications that uses this size 16mm x 20mm x 19.5mm. Item: KT162019.5 Ball Bearings Type: Needle Cages Bearings Size: 16mm x 20mm x 19.5mm Quantity: Two Bearings
Description
Set of 2 Needle Cages Bearings KT162019.5, this is a popular size that could be used in many applications that uses this size 16mm x 20mm x 19.5mm. Item: KT162019.5 Ball Bearings Type: Needle Cages Bearings Size: 16mm x 20mm x 19.5mm Quantity: Two Bearings

Suppliers

Company
Product
Description
Supplier Links
KT162019.5 Needle Bearing Cage K 16x20x19.5 - Kit946 - NationSkander California Corporation
Anaheim, CA, USA
KT162019.5 Needle Bearing Cage K 16x20x19.5
Kit946
KT162019.5 Needle Bearing Cage K 16x20x19.5 Kit946
Set of 2 Needle Cages Bearings KT162019.5, this is a popular size that could be used in many applications that uses this size 16mm x 20mm x 19.5mm. Item: KT162019.5 Ball Bearings Type: Needle Cages Bearings Size: 16mm x 20mm x 19.5mm Quantity: Two Bearings

Set of 2 Needle Cages Bearings KT162019.5, this is a popular size that could be used in many applications that uses this size 16mm x 20mm x 19.5mm.

  • Item: KT162019.5 Ball Bearings
  • Type: Needle Cages Bearings
  • Size: 16mm x 20mm x 19.5mm
  • Quantity: Two Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit946
Product Name KT162019.5 Needle Bearing Cage K 16x20x19.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details