NationSkander California Corporation NA4902UU Needle Roller Bearing 15x28x14 Kit7892

Description
Machined type needle roller bearing NA4902UU, the NA4902UU inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 15mm x 28mm x 14mm /Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm inner ring: 14mm outer ring: 13mm Size: 15mm x 28mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 980 KGF Static Load Rating: 1,190 KGF
Description
Machined type needle roller bearing NA4902UU, the NA4902UU inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 15mm x 28mm x 14mm /Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm inner ring: 14mm outer ring: 13mm Size: 15mm x 28mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 980 KGF Static Load Rating: 1,190 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4902UU Needle Roller Bearing 15x28x14 - Kit7892 - NationSkander California Corporation
Anaheim, CA, USA
NA4902UU Needle Roller Bearing 15x28x14
Kit7892
NA4902UU Needle Roller Bearing 15x28x14 Kit7892
Machined type needle roller bearing NA4902UU, the NA4902UU inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4902UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 15mm x 28mm x 14mm /Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm inner ring: 14mm outer ring: 13mm Size: 15mm x 28mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 980 KGF Static Load Rating: 1,190 KGF

Machined type needle roller bearing NA4902UU, the NA4902UU inner diameter is 15mm, the outer diameter is 28mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm.

  • Item: NA4902UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 15mm x 28mm x 14mm /Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 28mm
  • inner ring: 14mm
  • outer ring: 13mm
  • Size: 15mm x 28mm x 14mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 980 KGF
  • Static Load Rating: 1,190 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7892
Product Name NA4902UU Needle Roller Bearing 15x28x14
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 20.0000 inch (508.000 mm)
Overall Width 40.0000 inch (1015.999 mm)
View Details
Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details