NationSkander California Corporation NU311M Cylindrical Roller Bearing 55x120x29 Kit8700

Description
NU311M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 55mm x 120mm x 29mm. Bearing is made of Chrome Steel. Item: NU311M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 55mm x 120mm x 29mm Quantity: One Bearing Dynamic load rating Cr: 110,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,300 RPM
Description
NU311M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 55mm x 120mm x 29mm. Bearing is made of Chrome Steel. Item: NU311M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 55mm x 120mm x 29mm Quantity: One Bearing Dynamic load rating Cr: 110,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,300 RPM

Suppliers

Company
Product
Description
Supplier Links
NU311M Cylindrical Roller Bearing 55x120x29 - Kit8700 - NationSkander California Corporation
Anaheim, CA, USA
NU311M Cylindrical Roller Bearing 55x120x29
Kit8700
NU311M Cylindrical Roller Bearing 55x120x29 Kit8700
NU311M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 55mm x 120mm x 29mm. Bearing is made of Chrome Steel. Item: NU311M Bearing Type: Cylindrical Roller Bearing Cage: BRONZE Size: 55mm x 120mm x 29mm Quantity: One Bearing Dynamic load rating Cr: 110,000 N Static load rating Cor: 111,000 N Limiting Speed: Grease Lubrication: 5,000 RPM Oil Lubrication: 6,300 RPM

NU311M Cylindrical Roller Bearing and Removable Inner Ring, this is a popular size that could be used in many application that uses this size 55mm x 120mm x 29mm. Bearing is made of Chrome Steel.

  • Item: NU311M Bearing
  • Type: Cylindrical Roller Bearing
  • Cage: BRONZE
  • Size: 55mm x 120mm x 29mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 110,000 N
  • Static load rating Cor: 111,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,000 RPM
    • Oil Lubrication: 6,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8700
Product Name NU311M Cylindrical Roller Bearing 55x120x29
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Roller Bearings - 1469309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details