NationSkander California Corporation Thrust Needle Roller Bearing 12x26x4 Thrust Bearings Kit8671

Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 12mm x 26mm x 4mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating: 2,750 KGF
Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 12mm x 26mm x 4mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating: 2,750 KGF

Suppliers

Company
Product
Description
Supplier Links
Thrust Needle Roller Bearing 12x26x4 Thrust Bearings - Kit8671 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Needle Roller Bearing 12x26x4 Thrust Bearings
Kit8671
Thrust Needle Roller Bearing 12x26x4 Thrust Bearings Kit8671
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 12mm x 26mm x 4mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating: 2,750 KGF

Thrust Needle Roller Bearing

  • Item: Thrust Needle Roller Bearing
  • Size: 12mm x 26mm x 4mm
  • Quantity: One Bearing
  • Dynamic load rating: 850 KGF
  • Static load rating: 2,750 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8671
Product Name Thrust Needle Roller Bearing 12x26x4 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Aerospace Bearings, YAD(Smith) - YAD-14 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details