NationSkander California Corporation 23164EW33 Nachi Spherical Roller Bearing Kit10623

Description
23164EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23164EW33 inner diameter is 320mm, the 23164EW33 outer diameter is 540mm and the 23164EW33 width is 176mm. Item: 23164EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 320mm x 540mm x 176mm/Metric ID (inner diameter)/Bore: 320mm OD (outer diameter): 540mm Width/Height/thickne ss: 176mm Size: 320 x 540 x 176 mm Quantity: One Bearing Dynamic load rating Cr: 4,350,000 N Static load rating Cor: 5,700,000 N Limiting Speed: Grease Lubrication: 720 RPM Oil Lubrication: 900 RPM
Description
23164EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23164EW33 inner diameter is 320mm, the 23164EW33 outer diameter is 540mm and the 23164EW33 width is 176mm. Item: 23164EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 320mm x 540mm x 176mm/Metric ID (inner diameter)/Bore: 320mm OD (outer diameter): 540mm Width/Height/thickne ss: 176mm Size: 320 x 540 x 176 mm Quantity: One Bearing Dynamic load rating Cr: 4,350,000 N Static load rating Cor: 5,700,000 N Limiting Speed: Grease Lubrication: 720 RPM Oil Lubrication: 900 RPM

Suppliers

Company
Product
Description
Supplier Links
23164EW33 Nachi Spherical Roller Bearing - Kit10623 - NationSkander California Corporation
Anaheim, CA, USA
23164EW33 Nachi Spherical Roller Bearing
Kit10623
23164EW33 Nachi Spherical Roller Bearing Kit10623
23164EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23164EW33 inner diameter is 320mm, the 23164EW33 outer diameter is 540mm and the 23164EW33 width is 176mm. Item: 23164EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 320mm x 540mm x 176mm/Metric ID (inner diameter)/Bore: 320mm OD (outer diameter): 540mm Width/Height/thickne ss: 176mm Size: 320 x 540 x 176 mm Quantity: One Bearing Dynamic load rating Cr: 4,350,000 N Static load rating Cor: 5,700,000 N Limiting Speed: Grease Lubrication: 720 RPM Oil Lubrication: 900 RPM

23164EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23164EW33 inner diameter is 320mm, the 23164EW33 outer diameter is 540mm and the 23164EW33 width is 176mm.

  • Item: 23164EW33 Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 320mm x 540mm x 176mm/Metric
  • ID (inner diameter)/Bore: 320mm
  • OD (outer diameter): 540mm
  • Width/Height/thickness: 176mm
  • Size: 320 x 540 x 176 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,350,000 N
  • Static load rating Cor: 5,700,000 N
  • Limiting Speed:
    • Grease Lubrication: 720 RPM
    • Oil Lubrication: 900 RPM
Supplier's Site
23164EW33 Nachi Spherical Roller Bearing - Kit10623 - NationSkander California Corporation
Anaheim, CA, USA
23164EW33 Nachi Spherical Roller Bearing
Kit10623
23164EW33 Nachi Spherical Roller Bearing Kit10623
23164EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23164EW33 inner diameter is 320mm, the 23164EW33 outer diameter is 540mm and the 23164EW33 width is 176mm. Item: 23164EW33 Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions: 320mm x 540mm x 176mm/Metric ID (inner diameter)/Bore: 320mm OD (outer diameter): 540mm Width/Height/thickne ss: 176mm Size: 320 x 540 x 176 mm Quantity: One Bearing Dynamic load rating Cr: 4,350,000 N Static load rating Cor: 5,700,000 N Limiting Speed: Grease Lubrication: 720 RPM Oil Lubrication: 900 RPM

23164EW33 Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 23164EW33 inner diameter is 320mm, the 23164EW33 outer diameter is 540mm and the 23164EW33 width is 176mm.

  • Item: 23164EW33 Spherical Roller Bearing
  • Type: Nachi Spherical Roller Bearing
  • Cage: Bronze Cage
  • Dimensions: 320mm x 540mm x 176mm/Metric
  • ID (inner diameter)/Bore: 320mm
  • OD (outer diameter): 540mm
  • Width/Height/thickness: 176mm
  • Size: 320 x 540 x 176 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,350,000 N
  • Static load rating Cor: 5,700,000 N
  • Limiting Speed:
    • Grease Lubrication: 720 RPM
    • Oil Lubrication: 900 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10623
Product Name 23164EW33 Nachi Spherical Roller Bearing
Unlock Full Specs
to access all available technical data