NationSkander California Corporation TA2020UU Needle Bearing 20x27x20 kit797

Description
Needle Roller Bearing Shell Type TA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: TA2020UU Needle Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 27mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1530 KGF Basic Static Load Rating: 2390 KGF
Description
Needle Roller Bearing Shell Type TA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: TA2020UU Needle Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 27mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1530 KGF Basic Static Load Rating: 2390 KGF

Suppliers

Company
Product
Description
Supplier Links
TA2020UU Needle Bearing 20x27x20 - kit797 - NationSkander California Corporation
Anaheim, CA, USA
TA2020UU Needle Bearing 20x27x20
kit797
TA2020UU Needle Bearing 20x27x20 kit797
Needle Roller Bearing Shell Type TA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: TA2020UU Needle Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 27mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1530 KGF Basic Static Load Rating: 2390 KGF

Needle Roller Bearing Shell Type TA2020UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: TA2020UU Needle Bearing
  • Type: Needle Roller Bearing
  • Shields: 2 Rubber Seal
  • Lubrication: Self Lubricated (Grease)
  • Size: 20mm x 27mm x 20mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1530 KGF
  • Basic Static Load Rating: 2390 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit797
Product Name TA2020UU Needle Bearing 20x27x20
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU66UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Roller Bearings - 2346911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Aerospace Bearings, YAG(as,ms) - 24461-64 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 4.0000 inch (101.600 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details