NationSkander California Corporation HK4016 Needle Bearing 40x47x16 TLA4016Z Kit9030

Description
Needle Roller Bearing Shell Type HK4016, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 16mm. HK4016 Roller Bearing Type: Needle Roller Bearing Size: 40mm x 47mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,700 KGF Basic Static Load Rating: 3,440 KGF
Description
Needle Roller Bearing Shell Type HK4016, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 16mm. HK4016 Roller Bearing Type: Needle Roller Bearing Size: 40mm x 47mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,700 KGF Basic Static Load Rating: 3,440 KGF

Suppliers

Company
Product
Description
Supplier Links
HK4016 Needle Bearing 40x47x16 TLA4016Z - Kit9030 - NationSkander California Corporation
Anaheim, CA, USA
HK4016 Needle Bearing 40x47x16 TLA4016Z
Kit9030
HK4016 Needle Bearing 40x47x16 TLA4016Z Kit9030
Needle Roller Bearing Shell Type HK4016, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 16mm. HK4016 Roller Bearing Type: Needle Roller Bearing Size: 40mm x 47mm x 16mm Quantity: One Bearing Basic Dynamic Load Rating: 1,700 KGF Basic Static Load Rating: 3,440 KGF

Needle Roller Bearing Shell Type HK4016, this is a popular size that could be used in many application that uses this size 40mm x 47mm x 16mm.

  • HK4016 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 40mm x 47mm x 16mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1,700 KGF
  • Basic Static Load Rating: 3,440 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit9030
Product Name HK4016 Needle Bearing 40x47x16 TLA4016Z
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB17020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Roller Bearings - 1469288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
10mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM101909 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details