NationSkander California Corporation HK0609 Needle Bearing 6x10x9 TLA69Z Miniature Kit11992

Description
Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x10mm x9mm. Iterm: HK0609 Roller Bearing Type: Needle Roller Bearing Size: 6mm x10mm x9mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x10mm x9mm. Iterm: HK0609 Roller Bearing Type: Needle Roller Bearing Size: 6mm x10mm x9mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK0609 Needle Bearing 6x10x9 TLA69Z Miniature - Kit11992 - NationSkander California Corporation
Anaheim, CA, USA
HK0609 Needle Bearing 6x10x9 TLA69Z Miniature
Kit11992
HK0609 Needle Bearing 6x10x9 TLA69Z Miniature Kit11992
Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x10mm x9mm. Iterm: HK0609 Roller Bearing Type: Needle Roller Bearing Size: 6mm x10mm x9mm Quantity: One Bearing

Needle Roller Bearing Shell Type HK0609, this is a popular size that could be used in many application that uses this size 6mm x10mm x9mm.

  • Iterm: HK0609 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 6mm x10mm x9mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit11992
Product Name HK0609 Needle Bearing 6x10x9 TLA69Z Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1465250 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details
Aerospace Bearings, YAF(Smith) - YAF-08 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details