NationSkander California Corporation 16 inline Skate Bearing Open Kit1064

Description
16 skate bearings are Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings are made of Chrome Steel, also bearings are pre-lubricated with Oil. Item: 608 Ball Bearings Type: Deep groove ball bearings Closures: Open Cage: Bronze (Less friction = Higher Speeds) Lubrication: Oil Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube KOYO: 608 NSK: 608 NMB: R-2280 Equal: 608 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED
Description
16 skate bearings are Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings are made of Chrome Steel, also bearings are pre-lubricated with Oil. Item: 608 Ball Bearings Type: Deep groove ball bearings Closures: Open Cage: Bronze (Less friction = Higher Speeds) Lubrication: Oil Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube KOYO: 608 NSK: 608 NMB: R-2280 Equal: 608 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED

Suppliers

Company
Product
Description
Supplier Links
16 inline Skate Bearing Open - Kit1064 - NationSkander California Corporation
Anaheim, CA, USA
16 inline Skate Bearing Open
Kit1064
16 inline Skate Bearing Open Kit1064
16 skate bearings are Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings are made of Chrome Steel, also bearings are pre-lubricated with Oil. Item: 608 Ball Bearings Type: Deep groove ball bearings Closures: Open Cage: Bronze (Less friction = Higher Speeds) Lubrication: Oil Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube KOYO: 608 NSK: 608 NMB: R-2280 Equal: 608 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED

16 skate bearings are Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings are made of Chrome Steel, also bearings are pre-lubricated with Oil.

  • Item: 608 Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: Open
  • Cage: Bronze (Less friction = Higher Speeds)
  • Lubrication: Oil
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Bearing Size: 8 x 22 x 7 mm
  • Quantity: 16 Bearings
  • Packing: 16 bearings in one plastic tube
  • KOYO: 608
  • NSK: 608
  • NMB: R-2280
  • Equal: 608
  • FITS: CORONO 4WD 3DIFF
  • FITS: TIEMPO (1:8) GAS (SEALED
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit1064
Product Name 16 inline Skate Bearing Open
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB35020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 13.7795 inch (350.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.7500 inch (95.250 mm)
Overall Width 5.0000 inch (127.000 mm)
View Details
Roller Bearings - 1469304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
6mm ID, 16mm OD Polymer Spherical Bearing - S99GSBM061609 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details