NationSkander California Corporation 25580/25520 Taper Bearing 1 3/4 Kit7103

Description
25580/25520 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: 25580/25520 bearing Type: Single-row Taper Roller Wheel bearing Size: 1 3/4" x 3 17/64" x 15/16" Inch inner diameter: 1 3/4" inch outer diameter: 3 17/64" inch Width: 15/16" inch Quantity: One Bearing (cone+cup) load ratings (Cr): 76 KN load ratings (Cor): 98 KN
Description
25580/25520 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: 25580/25520 bearing Type: Single-row Taper Roller Wheel bearing Size: 1 3/4" x 3 17/64" x 15/16" Inch inner diameter: 1 3/4" inch outer diameter: 3 17/64" inch Width: 15/16" inch Quantity: One Bearing (cone+cup) load ratings (Cr): 76 KN load ratings (Cor): 98 KN

Suppliers

Company
Product
Description
Supplier Links
25580/25520 Taper Bearing 1 3/4 - Kit7103 - NationSkander California Corporation
Anaheim, CA, USA
25580/25520 Taper Bearing 1 3/4
Kit7103
25580/25520 Taper Bearing 1 3/4 Kit7103
25580/25520 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: 25580/25520 bearing Type: Single-row Taper Roller Wheel bearing Size: 1 3/4" x 3 17/64" x 15/16" Inch inner diameter: 1 3/4" inch outer diameter: 3 17/64" inch Width: 15/16" inch Quantity: One Bearing (cone+cup) load ratings (Cr): 76 KN load ratings (Cor): 98 KN

25580/25520 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel.

  • Item: 25580/25520 bearing
  • Type: Single-row Taper Roller Wheel bearing
  • Size: 1 3/4" x 3 17/64" x 15/16" Inch
  • inner diameter: 1 3/4" inch
  • outer diameter: 3 17/64" inch
  • Width: 15/16" inch
  • Quantity: One Bearing (cone+cup)
  • load ratings (Cr): 76 KN
  • load ratings (Cor): 98 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7103
Product Name 25580/25520 Taper Bearing 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RAU2005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details