NationSkander California Corporation NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze Kit10474

Description
NU309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU309MY, the NU309MY inner diameter is 45mm, the NU309MY outer diameter is 100mm, NU309MY width is 25mm. Item: NU309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM
Description
NU309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU309MY, the NU309MY inner diameter is 45mm, the NU309MY outer diameter is 100mm, NU309MY width is 25mm. Item: NU309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

Suppliers

Company
Product
Description
Supplier Links
NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze - Kit10474 - NationSkander California Corporation
Anaheim, CA, USA
NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze
Kit10474
NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze Kit10474
NU309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU309MY, the NU309MY inner diameter is 45mm, the NU309MY outer diameter is 100mm, NU309MY width is 25mm. Item: NU309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

NU309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU309MY, the NU309MY inner diameter is 45mm, the NU309MY outer diameter is 100mm, NU309MY width is 25mm.

  • Item: NU309MY Cylindrical Roller Bearings
  • Dimensions: 45*100*25 mm/Metric
  • Dynamic load rating Cr: 78,500 N
  • Static load rating Cor: 77,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,300 RPM
    • Oil Lubrication: 7,500 RPM
Supplier's Site
NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze - Kit10474 - NationSkander California Corporation
Anaheim, CA, USA
NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze
Kit10474
NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze Kit10474
NU309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU309MY, the NU309MY inner diameter is 45mm, the NU309MY outer diameter is 100mm, NU309MY width is 25mm. Item: NU309MY Cylindrical Roller Bearings Dimensions: 45*100*25 mm/Metric Dynamic load rating Cr: 78,500 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,300 RPM Oil Lubrication: 7,500 RPM

NU309MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NU309MY, the NU309MY inner diameter is 45mm, the NU309MY outer diameter is 100mm, NU309MY width is 25mm.

  • Item: NU309MY Cylindrical Roller Bearings
  • Dimensions: 45*100*25 mm/Metric
  • Dynamic load rating Cr: 78,500 N
  • Static load rating Cor: 77,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,300 RPM
    • Oil Lubrication: 7,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10474
Product Name NU309MY Nachi Cylindrical Roller Bearing 45x100x25 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details