NationSkander California Corporation NA4901UU Needle roller bearing 12x24x14 Kit7891

Description
Machined type needle roller bearing NA4901UU, the NA4901UU inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 12mm x 24mm x 14mm /Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm inner ring: 14mm outer ring: 13mm Size: 12mm x 24mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 860 KGF Static Load Rating: 980 KGF
Description
Machined type needle roller bearing NA4901UU, the NA4901UU inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 12mm x 24mm x 14mm /Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm inner ring: 14mm outer ring: 13mm Size: 12mm x 24mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 860 KGF Static Load Rating: 980 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4901UU Needle roller bearing 12x24x14 - Kit7891 - NationSkander California Corporation
Anaheim, CA, USA
NA4901UU Needle roller bearing 12x24x14
Kit7891
NA4901UU Needle roller bearing 12x24x14 Kit7891
Machined type needle roller bearing NA4901UU, the NA4901UU inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm. Item: NA4901UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 12mm x 24mm x 14mm /Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm inner ring: 14mm outer ring: 13mm Size: 12mm x 24mm x 14mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 860 KGF Static Load Rating: 980 KGF

Machined type needle roller bearing NA4901UU, the NA4901UU inner diameter is 12mm, the outer diameter is 24mm, width of the cone (inner ring) is 14mm and the outer ring width is 13mm.

  • Item: NA4901UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 12mm x 24mm x 14mm /Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 24mm
  • inner ring: 14mm
  • outer ring: 13mm
  • Size: 12mm x 24mm x 14mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 860 KGF
  • Static Load Rating: 980 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7891
Product Name NA4901UU Needle roller bearing 12x24x14
Unlock Full Specs
to access all available technical data

Similar Products

.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Rotation - Cross Roller Ring - RBU4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Aerospace Bearings, HRS(as,ms) - 21432-6 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details