NationSkander California Corporation NJ320MY Nachi Cylindrical Roller Bearing 100x215x47 Kit10423

Description
NJ320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ320MY, the NJ320MY inner diameter is 100mm, the NJ320MY outer diameter is 215mm, NJ320MY width is 47mm. Item: NJ320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM
Description
NJ320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ320MY, the NJ320MY inner diameter is 100mm, the NJ320MY outer diameter is 215mm, NJ320MY width is 47mm. Item: NJ320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ320MY Nachi Cylindrical Roller Bearing 100x215x47 - Kit10423 - NationSkander California Corporation
Anaheim, CA, USA
NJ320MY Nachi Cylindrical Roller Bearing 100x215x47
Kit10423
NJ320MY Nachi Cylindrical Roller Bearing 100x215x47 Kit10423
NJ320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ320MY, the NJ320MY inner diameter is 100mm, the NJ320MY outer diameter is 215mm, NJ320MY width is 47mm. Item: NJ320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NJ320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ320MY, the NJ320MY inner diameter is 100mm, the NJ320MY outer diameter is 215mm, NJ320MY width is 47mm.

  • Item: NJ320MY Cylindrical Roller Bearings
  • Dimensions: 100*215*47 mm/Metric
  • Dynamic load rating Cr: 300,000 N
  • Static load rating Cor: 335,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM
Supplier's Site
NJ320MY Nachi Cylindrical Roller Bearing 100x215x47 - Kit10423 - NationSkander California Corporation
Anaheim, CA, USA
NJ320MY Nachi Cylindrical Roller Bearing 100x215x47
Kit10423
NJ320MY Nachi Cylindrical Roller Bearing 100x215x47 Kit10423
NJ320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ320MY, the NJ320MY inner diameter is 100mm, the NJ320MY outer diameter is 215mm, NJ320MY width is 47mm. Item: NJ320MY Cylindrical Roller Bearings Dimensions: 100*215*47 mm/Metric Dynamic load rating Cr: 300,000 N Static load rating Cor: 335,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NJ320MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ320MY, the NJ320MY inner diameter is 100mm, the NJ320MY outer diameter is 215mm, NJ320MY width is 47mm.

  • Item: NJ320MY Cylindrical Roller Bearings
  • Dimensions: 100*215*47 mm/Metric
  • Dynamic load rating Cr: 300,000 N
  • Static load rating Cor: 335,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10423
Product Name NJ320MY Nachi Cylindrical Roller Bearing 100x215x47
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details