NationSkander California Corporation NA4906UU Needle roller bearing 30x47x18 Kit7896

Description
Machined type needle roller bearing NA4906UU, the NA4906UU inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm. Item: NA4906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 47mm x 18mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm inner ring: 18mm outer ring: 17mm Size: 30mm x 47mm x 18mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2570 KGF Static Load Rating: 3540 KGF
Description
Machined type needle roller bearing NA4906UU, the NA4906UU inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm. Item: NA4906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 47mm x 18mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm inner ring: 18mm outer ring: 17mm Size: 30mm x 47mm x 18mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2570 KGF Static Load Rating: 3540 KGF

Suppliers

Company
Product
Description
Supplier Links
NA4906UU Needle roller bearing 30x47x18 - Kit7896 - NationSkander California Corporation
Anaheim, CA, USA
NA4906UU Needle roller bearing 30x47x18
Kit7896
NA4906UU Needle roller bearing 30x47x18 Kit7896
Machined type needle roller bearing NA4906UU, the NA4906UU inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm. Item: NA4906UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 30mm x 47mm x 18mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 47mm inner ring: 18mm outer ring: 17mm Size: 30mm x 47mm x 18mm Quantity: One Bearing (inner cone is included) Dynamic Load Rating: 2570 KGF Static Load Rating: 3540 KGF

Machined type needle roller bearing NA4906UU, the NA4906UU inner diameter is 30mm, the outer diameter is 47mm, width of the cone (inner ring) is 18mm and the outer ring width is 17mm.

  • Item: NA4906UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 30mm x 47mm x 18mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 47mm
  • inner ring: 18mm
  • outer ring: 17mm
  • Size: 30mm x 47mm x 18mm
  • Quantity: One Bearing (inner cone is included)
  • Dynamic Load Rating: 2570 KGF
  • Static Load Rating: 3540 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7896
Product Name NA4906UU Needle roller bearing 30x47x18
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6265-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7501 inch (19.053 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845772 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details