NationSkander California Corporation HFL3530 One Way Needle Bearing/Clutch 35x42x30 Kit8647

Description
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many applications that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 35mm x 42mm x 30mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 35 x 42 x 30 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many applications that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 35mm x 42mm x 30mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 35 x 42 x 30 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HFL3530 One Way Needle Bearing/Clutch 35x42x30 - Kit8647 - NationSkander California Corporation
Anaheim, CA, USA
HFL3530 One Way Needle Bearing/Clutch 35x42x30
Kit8647
HFL3530 One Way Needle Bearing/Clutch 35x42x30 Kit8647
Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many applications that uses this size 35mm x 42mm x 30mm. Item: HFL3530 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 35mm x 42mm x 30mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 42mm Width/Height/thickne ss: 30mm Size: 35 x 42 x 30 mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL3530, this is a popular size that could be used in many applications that uses this size 35mm x 42mm x 30mm.

  • Item: HFL3530 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 35mm x 42mm x 30mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 30mm
  • Size: 35 x 42 x 30 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8647
Product Name HFL3530 One Way Needle Bearing/Clutch 35x42x30
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU9005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Aerospace Bearings, YAT(SMITH) - YAT-12 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Roller Bearings - 2482876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1417 inch (29.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details