NationSkander California Corporation NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze Kit10413

Description
NJ310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ310MY, the NJ310MY inner diameter is 50mm, the NJ310MY outer diameter is 110mm, NJ310MY width is 27mm. Item: NJ310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM
Description
NJ310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ310MY, the NJ310MY inner diameter is 50mm, the NJ310MY outer diameter is 110mm, NJ310MY width is 27mm. Item: NJ310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze - Kit10413 - NationSkander California Corporation
Anaheim, CA, USA
NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze
Kit10413
NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze Kit10413
NJ310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ310MY, the NJ310MY inner diameter is 50mm, the NJ310MY outer diameter is 110mm, NJ310MY width is 27mm. Item: NJ310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM

NJ310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ310MY, the NJ310MY inner diameter is 50mm, the NJ310MY outer diameter is 110mm, NJ310MY width is 27mm.

  • Item: NJ310MY Cylindrical Roller Bearings
  • Dimensions: 50*110*27 mm/Metric
  • Dynamic load rating Cr: 87,000 N
  • Static load rating Cor: 86,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
    • Oil Lubrication: 6,700 RPM
Supplier's Site
NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze - Kit10413 - NationSkander California Corporation
Anaheim, CA, USA
NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze
Kit10413
NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze Kit10413
NJ310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ310MY, the NJ310MY inner diameter is 50mm, the NJ310MY outer diameter is 110mm, NJ310MY width is 27mm. Item: NJ310MY Cylindrical Roller Bearings Dimensions: 50*110*27 mm/Metric Dynamic load rating Cr: 87,000 N Static load rating Cor: 86,000 N Limiting Speed: Grease Lubrication: 5,600 RPM Oil Lubrication: 6,700 RPM

NJ310MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ310MY, the NJ310MY inner diameter is 50mm, the NJ310MY outer diameter is 110mm, NJ310MY width is 27mm.

  • Item: NJ310MY Cylindrical Roller Bearings
  • Dimensions: 50*110*27 mm/Metric
  • Dynamic load rating Cr: 87,000 N
  • Static load rating Cor: 86,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
    • Oil Lubrication: 6,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10413
Product Name NJ310MY Nachi Cylindrical Roller Bearing 50x110x27 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details