NationSkander California Corporation HK1812 Needle Bearing 18x24x12 TLA1812Z Kit8629

Description
Needle Roller Bearing Shell Type HK1812, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 12mm. Item: HK1812 Roller Bearing Type: Needle Roller Bearing Size: 18mm x 24mm x 12mm Basic Dynamic Load Rating: 840 KGF Basic Static Load Rating: 1,180 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1812, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 12mm. Item: HK1812 Roller Bearing Type: Needle Roller Bearing Size: 18mm x 24mm x 12mm Basic Dynamic Load Rating: 840 KGF Basic Static Load Rating: 1,180 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1812 Needle Bearing 18x24x12 TLA1812Z - Kit8629 - NationSkander California Corporation
Anaheim, CA, USA
HK1812 Needle Bearing 18x24x12 TLA1812Z
Kit8629
HK1812 Needle Bearing 18x24x12 TLA1812Z Kit8629
Needle Roller Bearing Shell Type HK1812, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 12mm. Item: HK1812 Roller Bearing Type: Needle Roller Bearing Size: 18mm x 24mm x 12mm Basic Dynamic Load Rating: 840 KGF Basic Static Load Rating: 1,180 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK1812, this is a popular size that could be used in many application that uses this size 18mm x 24mm x 12mm.

  • Item: HK1812 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 18mm x 24mm x 12mm
  • Basic Dynamic Load Rating: 840 KGF
  • Basic Static Load Rating: 1,180 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8629
Product Name HK1812 Needle Bearing 18x24x12 TLA1812Z
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU228UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Roller Bearings - 186221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Aerospace Bearings, YAG(abma) - 8NBC1012YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details