NationSkander California Corporation HK1210 Needle Bearing 12x16x10 TLA1210Z Kit8622

Description
Needle Roller Bearing Shell Type HK1210, this is a popular size that could be used in many application that uses this size 12mm x 16mm x 10mm. Item: HK1210 Roller Bearing Type: Needle Roller Bearing Size: 12mm x 16mm x 10mm Basic Dynamic Load Rating: 440 KGF Basic Static Load Rating: 590 KGF Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK1210, this is a popular size that could be used in many application that uses this size 12mm x 16mm x 10mm. Item: HK1210 Roller Bearing Type: Needle Roller Bearing Size: 12mm x 16mm x 10mm Basic Dynamic Load Rating: 440 KGF Basic Static Load Rating: 590 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK1210 Needle Bearing 12x16x10 TLA1210Z - Kit8622 - NationSkander California Corporation
Anaheim, CA, USA
HK1210 Needle Bearing 12x16x10 TLA1210Z
Kit8622
HK1210 Needle Bearing 12x16x10 TLA1210Z Kit8622
Needle Roller Bearing Shell Type HK1210, this is a popular size that could be used in many application that uses this size 12mm x 16mm x 10mm. Item: HK1210 Roller Bearing Type: Needle Roller Bearing Size: 12mm x 16mm x 10mm Basic Dynamic Load Rating: 440 KGF Basic Static Load Rating: 590 KGF Quantity: One Bearing

Needle Roller Bearing Shell Type HK1210, this is a popular size that could be used in many application that uses this size 12mm x 16mm x 10mm.

  • Item: HK1210 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 12mm x 16mm x 10mm
  • Basic Dynamic Load Rating: 440 KGF
  • Basic Static Load Rating: 590 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8622
Product Name HK1210 Needle Bearing 12x16x10 TLA1210Z
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAF(Smith) - YAF-08 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details