NationSkander California Corporation KT182224 Needle Bearing Cage K 18x22x24 kit950

Description
Set of 2 Needle Cages Bearings KT182224, this is a popular size that could be used in many applications that uses this size 18mm x 22mm x 24mm. Item: KT182224 Ball Bearings Type: Needle Cages Bearings Size: 18mm x 22mm x 24mm Quantity: Two Bearings Basic Dynamic Load Rating: 1,090 KGF Basic Static Load Rating: 1,480 KGF
Description
Set of 2 Needle Cages Bearings KT182224, this is a popular size that could be used in many applications that uses this size 18mm x 22mm x 24mm. Item: KT182224 Ball Bearings Type: Needle Cages Bearings Size: 18mm x 22mm x 24mm Quantity: Two Bearings Basic Dynamic Load Rating: 1,090 KGF Basic Static Load Rating: 1,480 KGF

Suppliers

Company
Product
Description
Supplier Links
KT182224 Needle Bearing Cage K 18x22x24 - kit950 - NationSkander California Corporation
Anaheim, CA, USA
KT182224 Needle Bearing Cage K 18x22x24
kit950
KT182224 Needle Bearing Cage K 18x22x24 kit950
Set of 2 Needle Cages Bearings KT182224, this is a popular size that could be used in many applications that uses this size 18mm x 22mm x 24mm. Item: KT182224 Ball Bearings Type: Needle Cages Bearings Size: 18mm x 22mm x 24mm Quantity: Two Bearings Basic Dynamic Load Rating: 1,090 KGF Basic Static Load Rating: 1,480 KGF

Set of 2 Needle Cages Bearings KT182224, this is a popular size that could be used in many applications that uses this size 18mm x 22mm x 24mm.

  • Item: KT182224 Ball Bearings
  • Type: Needle Cages Bearings
  • Size: 18mm x 22mm x 24mm
  • Quantity: Two Bearings
  • Basic Dynamic Load Rating: 1,090 KGF
  • Basic Static Load Rating: 1,480 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit950
Product Name KT182224 Needle Bearing Cage K 18x22x24
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU10008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 10.0000 inch (254.000 mm)
Overall Width 23.0000 inch (584.200 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4900 lbs (2222 kg)
View Details