NationSkander California Corporation NJ322EG Nachi Cylindrical Roller Bearing 110x240x50 Kit10405

Description
NJ322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ322EG, the NJ322EG inner diameter is 110mm, the NJ322EG outer diameter is 240mm, NJ322EG width is 50mm. Item: NJ322EG Cylindrical Roller Bearings Dimensions: 110*240*50 mm/Metric Dynamic load rating Cr: 450,000 N Static load rating Cor: 525,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,800 RPM
Description
NJ322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ322EG, the NJ322EG inner diameter is 110mm, the NJ322EG outer diameter is 240mm, NJ322EG width is 50mm. Item: NJ322EG Cylindrical Roller Bearings Dimensions: 110*240*50 mm/Metric Dynamic load rating Cr: 450,000 N Static load rating Cor: 525,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,800 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ322EG Nachi Cylindrical Roller Bearing 110x240x50 - Kit10405 - NationSkander California Corporation
Anaheim, CA, USA
NJ322EG Nachi Cylindrical Roller Bearing 110x240x50
Kit10405
NJ322EG Nachi Cylindrical Roller Bearing 110x240x50 Kit10405
NJ322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ322EG, the NJ322EG inner diameter is 110mm, the NJ322EG outer diameter is 240mm, NJ322EG width is 50mm. Item: NJ322EG Cylindrical Roller Bearings Dimensions: 110*240*50 mm/Metric Dynamic load rating Cr: 450,000 N Static load rating Cor: 525,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,800 RPM

NJ322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ322EG, the NJ322EG inner diameter is 110mm, the NJ322EG outer diameter is 240mm, NJ322EG width is 50mm.

  • Item: NJ322EG Cylindrical Roller Bearings
  • Dimensions: 110*240*50 mm/Metric
  • Dynamic load rating Cr: 450,000 N
  • Static load rating Cor: 525,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,200 RPM
    • Oil Lubrication: 2,800 RPM
Supplier's Site
NJ322EG Nachi Cylindrical Roller Bearing 110x240x50 - Kit10405 - NationSkander California Corporation
Anaheim, CA, USA
NJ322EG Nachi Cylindrical Roller Bearing 110x240x50
Kit10405
NJ322EG Nachi Cylindrical Roller Bearing 110x240x50 Kit10405
NJ322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ322EG, the NJ322EG inner diameter is 110mm, the NJ322EG outer diameter is 240mm, NJ322EG width is 50mm. Item: NJ322EG Cylindrical Roller Bearings Dimensions: 110*240*50 mm/Metric Dynamic load rating Cr: 450,000 N Static load rating Cor: 525,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,800 RPM

NJ322EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ322EG, the NJ322EG inner diameter is 110mm, the NJ322EG outer diameter is 240mm, NJ322EG width is 50mm.

  • Item: NJ322EG Cylindrical Roller Bearings
  • Dimensions: 110*240*50 mm/Metric
  • Dynamic load rating Cr: 450,000 N
  • Static load rating Cor: 525,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,200 RPM
    • Oil Lubrication: 2,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10405
Product Name NJ322EG Nachi Cylindrical Roller Bearing 110x240x50
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details