NationSkander California Corporation NJ324EG Nachi Cylindrical Roller Bearing 120x260x55 Kit10406

Description
NJ324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ324EG, the NJ324EG inner diameter is 120mm, the NJ324EG outer diameter is 260mm, NJ324EG width is 55mm. Item: NJ324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM
Description
NJ324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ324EG, the NJ324EG inner diameter is 120mm, the NJ324EG outer diameter is 260mm, NJ324EG width is 55mm. Item: NJ324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ324EG Nachi Cylindrical Roller Bearing 120x260x55 - Kit10406 - NationSkander California Corporation
Anaheim, CA, USA
NJ324EG Nachi Cylindrical Roller Bearing 120x260x55
Kit10406
NJ324EG Nachi Cylindrical Roller Bearing 120x260x55 Kit10406
NJ324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ324EG, the NJ324EG inner diameter is 120mm, the NJ324EG outer diameter is 260mm, NJ324EG width is 55mm. Item: NJ324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

NJ324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ324EG, the NJ324EG inner diameter is 120mm, the NJ324EG outer diameter is 260mm, NJ324EG width is 55mm.

  • Item: NJ324EG Cylindrical Roller Bearings
  • Dimensions: 120*260*55 mm/Metric
  • Dynamic load rating Cr: 530,000 N
  • Static load rating Cor: 610,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,000 RPM
    • Oil Lubrication: 2,600 RPM
Supplier's Site
NJ324EG Nachi Cylindrical Roller Bearing 120x260x55 - Kit10406 - NationSkander California Corporation
Anaheim, CA, USA
NJ324EG Nachi Cylindrical Roller Bearing 120x260x55
Kit10406
NJ324EG Nachi Cylindrical Roller Bearing 120x260x55 Kit10406
NJ324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ324EG, the NJ324EG inner diameter is 120mm, the NJ324EG outer diameter is 260mm, NJ324EG width is 55mm. Item: NJ324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

NJ324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ324EG, the NJ324EG inner diameter is 120mm, the NJ324EG outer diameter is 260mm, NJ324EG width is 55mm.

  • Item: NJ324EG Cylindrical Roller Bearings
  • Dimensions: 120*260*55 mm/Metric
  • Dynamic load rating Cr: 530,000 N
  • Static load rating Cor: 610,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,000 RPM
    • Oil Lubrication: 2,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10406
Product Name NJ324EG Nachi Cylindrical Roller Bearing 120x260x55
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Super Precision Bearings - single row angular contact ball bearing - 706 CD -  - FHD Bearings Co., Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Aerospace; Automotive; Medical / Dental; Pump; Machine Tools & Spindles,Electric Motors,Robotics & Automation,Compressors & Gearboxes,Instrumentation
Material / Plating Bearings steel
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details