NationSkander California Corporation RNA4900UU Needle roller bearing 14x22x13 Kit7909

Description
Machined needle roller bearing RNA4900UU , the inner diameter is 14mm, the outer diameter is 22mm and width is 13mm. Item: RNA4900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 14mm x 22mm x 13mm /Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 22mm Width/Height/thickne ss: 13mm Size: 14mm x 22mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 820 KGF Basic Static Load Rating: 870 KGF Dimensions dr D B 14mm 22mm 13mm
Description
Machined needle roller bearing RNA4900UU , the inner diameter is 14mm, the outer diameter is 22mm and width is 13mm. Item: RNA4900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 14mm x 22mm x 13mm /Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 22mm Width/Height/thickne ss: 13mm Size: 14mm x 22mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 820 KGF Basic Static Load Rating: 870 KGF Dimensions dr D B 14mm 22mm 13mm

Suppliers

Company
Product
Description
Supplier Links
RNA4900UU Needle roller bearing 14x22x13 - Kit7909 - NationSkander California Corporation
Anaheim, CA, USA
RNA4900UU Needle roller bearing 14x22x13
Kit7909
RNA4900UU Needle roller bearing 14x22x13 Kit7909
Machined needle roller bearing RNA4900UU , the inner diameter is 14mm, the outer diameter is 22mm and width is 13mm. Item: RNA4900UU Bearing Type: Needle Roller Bearing Closures: Rubber Sealed (both sides) Dimensions: 14mm x 22mm x 13mm /Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 22mm Width/Height/thickne ss: 13mm Size: 14mm x 22mm x 13mm Quantity: One Bearing Basic Dynamic Load Rating: 820 KGF Basic Static Load Rating: 870 KGF Dimensions dr D B 14mm 22mm 13mm

Machined needle roller bearing RNA4900UU , the inner diameter is 14mm, the outer diameter is 22mm and width is 13mm.

  • Item: RNA4900UU Bearing
  • Type: Needle Roller Bearing
  • Closures: Rubber Sealed (both sides)
  • Dimensions: 14mm x 22mm x 13mm /Metric
  • ID (inner diameter)/Bore: 14mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 13mm
  • Size: 14mm x 22mm x 13mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 820 KGF
  • Basic Static Load Rating: 870 KGF
    Dimensions
    drDB
    14mm22mm13mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7909
Product Name RNA4900UU Needle roller bearing 14x22x13
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(Smith) - YAG-28 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details