NationSkander California Corporation NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon Kit10464

Description
NU319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU319EG, the NU319EG inner diameter is 95mm, the NU319EG outer diameter is 200mm, NU319EG width is 45mm. Item: NU319EG Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM
Description
NU319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU319EG, the NU319EG inner diameter is 95mm, the NU319EG outer diameter is 200mm, NU319EG width is 45mm. Item: NU319EG Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

Suppliers

Company
Product
Description
Supplier Links
NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon - Kit10464 - NationSkander California Corporation
Anaheim, CA, USA
NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon
Kit10464
NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon Kit10464
NU319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU319EG, the NU319EG inner diameter is 95mm, the NU319EG outer diameter is 200mm, NU319EG width is 45mm. Item: NU319EG Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

NU319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU319EG, the NU319EG inner diameter is 95mm, the NU319EG outer diameter is 200mm, NU319EG width is 45mm.

  • Item: NU319EG Cylindrical Roller Bearings
  • Dimensions: 95*200*45 mm/Metric
  • Dynamic load rating Cr: 335,000 N
  • Static load rating Cor: 385,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,600 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site
NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon - Kit10464 - NationSkander California Corporation
Anaheim, CA, USA
NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon
Kit10464
NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon Kit10464
NU319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU319EG, the NU319EG inner diameter is 95mm, the NU319EG outer diameter is 200mm, NU319EG width is 45mm. Item: NU319EG Cylindrical Roller Bearings Dimensions: 95*200*45 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 385,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

NU319EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU319EG, the NU319EG inner diameter is 95mm, the NU319EG outer diameter is 200mm, NU319EG width is 45mm.

  • Item: NU319EG Cylindrical Roller Bearings
  • Dimensions: 95*200*45 mm/Metric
  • Dynamic load rating Cr: 335,000 N
  • Static load rating Cor: 385,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,600 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10464
Product Name NU319EG Nachi Cylindrical Roller Bearing 95x200x45 Nylon
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details