NationSkander California Corporation KT589 Needle Bearing Cage K 5x8x9 Miniature kit8193

Description
KT589 One Needle Cages Bearing, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 9mm. Item: KT589 Ball Bearing Type: Needle Roller Cage Bearing Size: 5mm x 8mm x 9mm Inner Diameter: 5mm Outer Diameter: 8mm width of the cage: 9mm Quantity :one Bearing
Description
KT589 One Needle Cages Bearing, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 9mm. Item: KT589 Ball Bearing Type: Needle Roller Cage Bearing Size: 5mm x 8mm x 9mm Inner Diameter: 5mm Outer Diameter: 8mm width of the cage: 9mm Quantity :one Bearing

Suppliers

Company
Product
Description
Supplier Links
KT589 Needle Bearing Cage K 5x8x9 Miniature - kit8193 - NationSkander California Corporation
Anaheim, CA, USA
KT589 Needle Bearing Cage K 5x8x9 Miniature
kit8193
KT589 Needle Bearing Cage K 5x8x9 Miniature kit8193
KT589 One Needle Cages Bearing, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 9mm. Item: KT589 Ball Bearing Type: Needle Roller Cage Bearing Size: 5mm x 8mm x 9mm Inner Diameter: 5mm Outer Diameter: 8mm width of the cage: 9mm Quantity :one Bearing

KT589 One Needle Cages Bearing, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 9mm.

  • Item: KT589 Ball Bearing
  • Type: Needle Roller Cage Bearing
  • Size: 5mm x 8mm x 9mm
  • Inner Diameter: 5mm
  • Outer Diameter: 8mm
  • width of the cage: 9mm
  • Quantity :one Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit8193
Product Name KT589 Needle Bearing Cage K 5x8x9 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Roller Bearings - 2482941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details