NationSkander California Corporation HF0406 One Way Needle Bearing/Clutch 4x8x6 Miniature Kit7823

Description
HF0406 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 6mm. Item: HF0406 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 4mm x 8mm x 6mm Inner Diameter: 4mm Outer Diameter: 8mm Width: 6mm Quantity: One Bearing
Description
HF0406 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 6mm. Item: HF0406 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 4mm x 8mm x 6mm Inner Diameter: 4mm Outer Diameter: 8mm Width: 6mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HF0406 One Way Needle Bearing/Clutch 4x8x6 Miniature - Kit7823 - NationSkander California Corporation
Anaheim, CA, USA
HF0406 One Way Needle Bearing/Clutch 4x8x6 Miniature
Kit7823
HF0406 One Way Needle Bearing/Clutch 4x8x6 Miniature Kit7823
HF0406 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 6mm. Item: HF0406 Needle Roller Bearing One Way Shell Type Type: Needle Roller Bearing Size: 4mm x 8mm x 6mm Inner Diameter: 4mm Outer Diameter: 8mm Width: 6mm Quantity: One Bearing

HF0406 Needle Roller Bearing Shell Type, this is a popular size that could be used in many applications that uses this size 4mm x 8mm x 6mm.

  • Item: HF0406 Needle Roller Bearing One Way Shell Type
  • Type: Needle Roller Bearing
  • Size: 4mm x 8mm x 6mm
  • Inner Diameter: 4mm
  • Outer Diameter: 8mm
  • Width: 6mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7823
Product Name HF0406 One Way Needle Bearing/Clutch 4x8x6 Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU178UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.5276 inch (115.000 mm)
View Details
Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
.3750 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8605 lbs (3902 kg)
View Details