NationSkander California Corporation AXK1226 Thrust Needle Roller Bearing 12x26x2 Thrust Bearings Kit8680

Description
AXK1226 Thrust Needle Roller Bearing Item: AXK1226 Bearing Type: Thrust Needle Roller Bearing Size: 12mm x 26mm x 2mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating: 2,750 KGF
Description
AXK1226 Thrust Needle Roller Bearing Item: AXK1226 Bearing Type: Thrust Needle Roller Bearing Size: 12mm x 26mm x 2mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating: 2,750 KGF

Suppliers

Company
Product
Description
Supplier Links
AXK1226 Thrust Needle Roller Bearing 12x26x2 Thrust Bearings - Kit8680 - NationSkander California Corporation
Anaheim, CA, USA
AXK1226 Thrust Needle Roller Bearing 12x26x2 Thrust Bearings
Kit8680
AXK1226 Thrust Needle Roller Bearing 12x26x2 Thrust Bearings Kit8680
AXK1226 Thrust Needle Roller Bearing Item: AXK1226 Bearing Type: Thrust Needle Roller Bearing Size: 12mm x 26mm x 2mm Quantity: One Bearing Dynamic load rating: 850 KGF Static load rating: 2,750 KGF

AXK1226 Thrust Needle Roller Bearing

  • Item: AXK1226 Bearing
  • Type: Thrust Needle Roller Bearing
  • Size: 12mm x 26mm x 2mm
  • Quantity: One Bearing
  • Dynamic load rating: 850 KGF
  • Static load rating: 2,750 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8680
Product Name AXK1226 Thrust Needle Roller Bearing 12x26x2 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
Roller Bearings - 2482879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.6248 inch (41.270 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details