NationSkander California Corporation HK2030UU Needle Bearing 20x26x30 TLA2030UU Kit7511

Description
Needle Roller Bearing Type HK2030UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 30mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK2030UU Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 30mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 2270 KGF Basic Static Load Rating: 4380 KGF
Description
Needle Roller Bearing Type HK2030UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 30mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK2030UU Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 30mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 2270 KGF Basic Static Load Rating: 4380 KGF

Suppliers

Company
Product
Description
Supplier Links
HK2030UU Needle Bearing 20x26x30 TLA2030UU - Kit7511 - NationSkander California Corporation
Anaheim, CA, USA
HK2030UU Needle Bearing 20x26x30 TLA2030UU
Kit7511
HK2030UU Needle Bearing 20x26x30 TLA2030UU Kit7511
Needle Roller Bearing Type HK2030UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 30mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: HK2030UU Roller Bearing Type: Needle Roller Bearing Size: 20mm x 26mm x 30mm Closures: Rubber Seals Lubrication: Oil Preserved Quantity: One bearing Basic Dynamic Load Rating: 2270 KGF Basic Static Load Rating: 4380 KGF

Needle Roller Bearing Type HK2030UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 30mm.each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: HK2030UU Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 20mm x 26mm x 30mm
  • Closures: Rubber Seals
  • Lubrication: Oil Preserved
  • Quantity: One bearing
  • Basic Dynamic Load Rating: 2270 KGF
  • Basic Static Load Rating: 4380 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7511
Product Name HK2030UU Needle Bearing 20x26x30 TLA2030UU
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 2482912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details