NationSkander California Corporation 16 Sealed Skate Bearing kit136

Description
16 Inline Skate bearings use in rollerblades, roller hockey and some quad roller skates, the bearings are Deep Groove Sealed and have 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Skate bearings Type: Deep groove Sealed ball bearings Material: Chrome Steel Closures: 2 Rubber Seals Lubricant: Oil Size: 8 x 22 x 7 mm Quantity: 16 Bearings Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)
Description
16 Inline Skate bearings use in rollerblades, roller hockey and some quad roller skates, the bearings are Deep Groove Sealed and have 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Skate bearings Type: Deep groove Sealed ball bearings Material: Chrome Steel Closures: 2 Rubber Seals Lubricant: Oil Size: 8 x 22 x 7 mm Quantity: 16 Bearings Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

Suppliers

Company
Product
Description
Supplier Links
16 Sealed Skate Bearing - kit136 - NationSkander California Corporation
Anaheim, CA, USA
16 Sealed Skate Bearing
kit136
16 Sealed Skate Bearing kit136
16 Inline Skate bearings use in rollerblades, roller hockey and some quad roller skates, the bearings are Deep Groove Sealed and have 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Skate bearings Type: Deep groove Sealed ball bearings Material: Chrome Steel Closures: 2 Rubber Seals Lubricant: Oil Size: 8 x 22 x 7 mm Quantity: 16 Bearings Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

16 Inline Skate bearings use in rollerblades, roller hockey and some quad roller skates, the bearings are Deep Groove Sealed and have 2 Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2RS Skate bearings
  • Type: Deep groove Sealed ball bearings
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Lubricant: Oil
  • Size: 8 x 22 x 7 mm
  • Quantity: 16 Bearings
  • Equal: 608-2RS1
  • FITS: CORONO 4WD 3DIFF
  • FITS: TIEMPO (1:8) GAS (SEALED)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit136
Product Name 16 Sealed Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details