NationSkander California Corporation HK202720UU Needle Bearing 20x27x20 kit798

Description
Needle Roller Bearing Shell Type HK202720UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: HK202720UU Ball Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 27mm x 20mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HK202720UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: HK202720UU Ball Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 27mm x 20mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
HK202720UU Needle Bearing 20x27x20 - kit798 - NationSkander California Corporation
Anaheim, CA, USA
HK202720UU Needle Bearing 20x27x20
kit798
HK202720UU Needle Bearing 20x27x20 kit798
Needle Roller Bearing Shell Type HK202720UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: HK202720UU Ball Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 27mm x 20mm Quantity: One Bearing

Needle Roller Bearing Shell Type HK202720UU, this is a popular size that could be used in many application that uses this size 20mm x 27mm x 20mm. Each bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: HK202720UU Ball Bearing
  • Type: Needle Roller Bearing
  • Shields: 2 Rubber Seal
  • Lubrication: Self Lubricated (Grease)
  • Size: 20mm x 27mm x 20mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit798
Product Name HK202720UU Needle Bearing 20x27x20
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details