NationSkander California Corporation HK2020UU Needle Bearing 20x26x20 TLA2020UU kit799

Description
Needle Roller Bearing Shell Type HK2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: HK2020UU Needle Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 26mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1480 KGF Basic Static Load Rating: 2520 KGF
Description
Needle Roller Bearing Shell Type HK2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: HK2020UU Needle Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 26mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1480 KGF Basic Static Load Rating: 2520 KGF

Suppliers

Company
Product
Description
Supplier Links
HK2020UU Needle Bearing 20x26x20 TLA2020UU - kit799 - NationSkander California Corporation
Anaheim, CA, USA
HK2020UU Needle Bearing 20x26x20 TLA2020UU
kit799
HK2020UU Needle Bearing 20x26x20 TLA2020UU kit799
Needle Roller Bearing Shell Type HK2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: HK2020UU Needle Bearing Type: Needle Roller Bearing Shields: 2 Rubber Seal Lubrication: Self Lubricated (Grease) Size: 20mm x 26mm x 20mm Quantity: One Bearing Basic Dynamic Load Rating: 1480 KGF Basic Static Load Rating: 2520 KGF

Needle Roller Bearing Shell Type HK2020UU, this is a popular size that could be used in many application that uses this size 20mm x 26mm x 20mm. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: HK2020UU Needle Bearing
  • Type: Needle Roller Bearing
  • Shields: 2 Rubber Seal
  • Lubrication: Self Lubricated (Grease)
  • Size: 20mm x 26mm x 20mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 1480 KGF
  • Basic Static Load Rating: 2520 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit799
Product Name HK2020UU Needle Bearing 20x26x20 TLA2020UU
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB12025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
Aerospace Bearings, YAT(as,ms) - 21439-110 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details