NationSkander California Corporation 22222K Spherical roller bearing FLT 110x200x53 Kit8482

Description
22222K Spherical roller bearing FLT Brand, the inner diameter is 110mm, outer diameter is 200mm and the width is 53mm, this is a popular size that could be used in many applications. Item: 22222K bearing Type: Spherical roller bearing Size: 110mmx 200mmx 53mm Quantity: One Bearing Dynamic load rating Cr: 680,000 N Static load rating Cor: 640,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM
Description
22222K Spherical roller bearing FLT Brand, the inner diameter is 110mm, outer diameter is 200mm and the width is 53mm, this is a popular size that could be used in many applications. Item: 22222K bearing Type: Spherical roller bearing Size: 110mmx 200mmx 53mm Quantity: One Bearing Dynamic load rating Cr: 680,000 N Static load rating Cor: 640,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

Suppliers

Company
Product
Description
Supplier Links
22222K Spherical roller bearing FLT 110x200x53 - Kit8482 - NationSkander California Corporation
Anaheim, CA, USA
22222K Spherical roller bearing FLT 110x200x53
Kit8482
22222K Spherical roller bearing FLT 110x200x53 Kit8482
22222K Spherical roller bearing FLT Brand, the inner diameter is 110mm, outer diameter is 200mm and the width is 53mm, this is a popular size that could be used in many applications. Item: 22222K bearing Type: Spherical roller bearing Size: 110mmx 200mmx 53mm Quantity: One Bearing Dynamic load rating Cr: 680,000 N Static load rating Cor: 640,000 N Limiting Speed: Grease Lubrication: 2,600 RPM Oil Lubrication: 3,200 RPM

22222K Spherical roller bearing FLT Brand, the inner diameter is 110mm, outer diameter is 200mm and the width is 53mm, this is a popular size that could be used in many applications.

  • Item: 22222K bearing
  • Type: Spherical roller bearing
  • Size: 110mmx 200mmx 53mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 680,000 N
  • Static load rating Cor: 640,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,600 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8482
Product Name 22222K Spherical roller bearing FLT 110x200x53
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details