NationSkander California Corporation NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze Kit10418

Description
NJ315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ315MY, the NJ315MY inner diameter is 75mm, the NJ315MY outer diameter is 160mm, NJ315MY width is 37mm. Item: NJ315MY Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 205,000 N Limiting Speed: Grease Lubrication: 3,800 RPM Oil Lubrication: 4,800 RPM
Description
NJ315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ315MY, the NJ315MY inner diameter is 75mm, the NJ315MY outer diameter is 160mm, NJ315MY width is 37mm. Item: NJ315MY Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 205,000 N Limiting Speed: Grease Lubrication: 3,800 RPM Oil Lubrication: 4,800 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze - Kit10418 - NationSkander California Corporation
Anaheim, CA, USA
NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze
Kit10418
NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze Kit10418
NJ315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ315MY, the NJ315MY inner diameter is 75mm, the NJ315MY outer diameter is 160mm, NJ315MY width is 37mm. Item: NJ315MY Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 205,000 N Limiting Speed: Grease Lubrication: 3,800 RPM Oil Lubrication: 4,800 RPM

NJ315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ315MY, the NJ315MY inner diameter is 75mm, the NJ315MY outer diameter is 160mm, NJ315MY width is 37mm.

  • Item: NJ315MY Cylindrical Roller Bearings
  • Dimensions: 75*160*37 mm/Metric
  • Dynamic load rating Cr: 190,000 N
  • Static load rating Cor: 205,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,800 RPM
    • Oil Lubrication: 4,800 RPM
Supplier's Site
NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze - Kit10418 - NationSkander California Corporation
Anaheim, CA, USA
NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze
Kit10418
NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze Kit10418
NJ315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ315MY, the NJ315MY inner diameter is 75mm, the NJ315MY outer diameter is 160mm, NJ315MY width is 37mm. Item: NJ315MY Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 190,000 N Static load rating Cor: 205,000 N Limiting Speed: Grease Lubrication: 3,800 RPM Oil Lubrication: 4,800 RPM

NJ315MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ315MY, the NJ315MY inner diameter is 75mm, the NJ315MY outer diameter is 160mm, NJ315MY width is 37mm.

  • Item: NJ315MY Cylindrical Roller Bearings
  • Dimensions: 75*160*37 mm/Metric
  • Dynamic load rating Cr: 190,000 N
  • Static load rating Cor: 205,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,800 RPM
    • Oil Lubrication: 4,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10418
Product Name NJ315MY Nachi Cylindrical Roller Bearing 75x160x37 Bronze
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details