NationSkander California Corporation HK1010 Needle Bearing 10x14x10 TLA1010Z Kit6940

Description
Needle Roller Bearing Shell Type HK1010, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 10mm. HK1010 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 10mm Quantity: One Bearing Basic Dynamic Load Rating: 390 KGF Basic Static Load Rating: 480 KGF
Description
Needle Roller Bearing Shell Type HK1010, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 10mm. HK1010 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 10mm Quantity: One Bearing Basic Dynamic Load Rating: 390 KGF Basic Static Load Rating: 480 KGF

Suppliers

Company
Product
Description
Supplier Links
HK1010 Needle Bearing 10x14x10 TLA1010Z - Kit6940 - NationSkander California Corporation
Anaheim, CA, USA
HK1010 Needle Bearing 10x14x10 TLA1010Z
Kit6940
HK1010 Needle Bearing 10x14x10 TLA1010Z Kit6940
Needle Roller Bearing Shell Type HK1010, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 10mm. HK1010 Roller Bearing Type: Needle Roller Bearing Size: 10mm x 14mm x 10mm Quantity: One Bearing Basic Dynamic Load Rating: 390 KGF Basic Static Load Rating: 480 KGF

Needle Roller Bearing Shell Type HK1010, this is a popular size that could be used in many application that uses this size 10mm x 14mm x 10mm.

  • HK1010 Roller Bearing
  • Type: Needle Roller Bearing
  • Size: 10mm x 14mm x 10mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 390 KGF
  • Basic Static Load Rating: 480 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit6940
Product Name HK1010 Needle Bearing 10x14x10 TLA1010Z
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details