NationSkander California Corporation LM67048/LM67010 Taper Roller Wheel bearing 1.250 Kit7212

Description
LM11749/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: LM67048/10 bearing Type: Single-row Taper Roller Wheel bearing Size: 1.25" x 2.328" x 0.625" Inch inner diameter: 1.25" outer diameter: 2.328" Width: 0.625" Quantity: One Bearing (cone+cup) load ratings (Cr): 34.5 KN load ratings (Cor): 41 KN
Description
LM11749/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: LM67048/10 bearing Type: Single-row Taper Roller Wheel bearing Size: 1.25" x 2.328" x 0.625" Inch inner diameter: 1.25" outer diameter: 2.328" Width: 0.625" Quantity: One Bearing (cone+cup) load ratings (Cr): 34.5 KN load ratings (Cor): 41 KN

Suppliers

Company
Product
Description
Supplier Links
LM67048/LM67010 Taper Roller Wheel bearing 1.250 - Kit7212 - NationSkander California Corporation
Anaheim, CA, USA
LM67048/LM67010 Taper Roller Wheel bearing 1.250
Kit7212
LM67048/LM67010 Taper Roller Wheel bearing 1.250 Kit7212
LM11749/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel. Item: LM67048/10 bearing Type: Single-row Taper Roller Wheel bearing Size: 1.25" x 2.328" x 0.625" Inch inner diameter: 1.25" outer diameter: 2.328" Width: 0.625" Quantity: One Bearing (cone+cup) load ratings (Cr): 34.5 KN load ratings (Cor): 41 KN

LM11749/10 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously, this is a popular size that could be used in many application.Bearing is made of Chrome Steel.

  • Item: LM67048/10 bearing
  • Type: Single-row Taper Roller Wheel bearing
  • Size: 1.25" x 2.328" x 0.625" Inch
  • inner diameter: 1.25"
  • outer diameter: 2.328"
  • Width: 0.625"
  • Quantity: One Bearing (cone+cup)
  • load ratings (Cr): 34.5 KN
  • load ratings (Cor): 41 KN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit7212
Product Name LM67048/LM67010 Taper Roller Wheel bearing 1.250
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Aerospace Bearings, YAF(Smith) - YAF-12 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details