NationSkander California Corporation 80mm Cam Follower Needle Roller Bearing Kit8272

Description
80mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 80mm and the length is 100mm.Thread standard is M24x1.5, the size of this bearing is 30 x 80 x 100 mm. Item: KR80 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 80mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30 Equal: MCFR-80-X
Description
80mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 80mm and the length is 100mm.Thread standard is M24x1.5, the size of this bearing is 30 x 80 x 100 mm. Item: KR80 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 80mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30 Equal: MCFR-80-X

Suppliers

Company
Product
Description
Supplier Links
80mm Cam Follower Needle Roller Bearing - Kit8272 - NationSkander California Corporation
Anaheim, CA, USA
80mm Cam Follower Needle Roller Bearing
Kit8272
80mm Cam Follower Needle Roller Bearing Kit8272
80mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 80mm and the length is 100mm.Thread standard is M24x1.5, the size of this bearing is 30 x 80 x 100 mm. Item: KR80 Bearing Type: Cam Follower Needle Roller Bearing Size: 30mm x 80mm x 100mm Quantity: One Bearing Dynamic Load Rating: 4,630 KGF Static Load Rating: 8,680 KGF Equal: CF30 Equal: MCFR-80-X

80mm Cam Follower Needle Roller Bearing, inner diameter is 30mm, outer diameter is 80mm and the length is 100mm.Thread standard is M24x1.5, the size of this bearing is 30 x 80 x 100 mm.

  • Item: KR80 Bearing
  • Type: Cam Follower Needle Roller Bearing
  • Size: 30mm x 80mm x 100mm
  • Quantity: One Bearing
  • Dynamic Load Rating: 4,630 KGF
  • Static Load Rating: 8,680 KGF
  • Equal: CF30
  • Equal: MCFR-80-X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8272
Product Name 80mm Cam Follower Needle Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
Sprag Clutch Bearings - 1465260 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details