NationSkander California Corporation Datasheets for Cam Followers
Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft.
Cam Followers: Learn more
| Product Name | Notes |
|---|---|
| 1 1/4" Cam Follower Needle Roller Bearing, inner diameter is 1/2", outer diameter is 1 1/4" and the length is 52.15mm.The size of this bearing is 1/2" x 1 1/4"... |