NationSkander California Corporation KT101412 Needle Bearing Cage K 10x14x12 kit945

Description
Set of 2 Needle Cages Bearings KT101412, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 12mm. Item: KT101412 Ball Bearings Type: Needle Cages Bearings Size: 10mm x 14mm x 12mm Quantity: 2 Bearings Basic Dynamic Load Rating: 610 KGF Basic Static Load Rating: 610 KGF
Description
Set of 2 Needle Cages Bearings KT101412, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 12mm. Item: KT101412 Ball Bearings Type: Needle Cages Bearings Size: 10mm x 14mm x 12mm Quantity: 2 Bearings Basic Dynamic Load Rating: 610 KGF Basic Static Load Rating: 610 KGF

Suppliers

Company
Product
Description
Supplier Links
KT101412 Needle Bearing Cage K 10x14x12 - kit945 - NationSkander California Corporation
Anaheim, CA, USA
KT101412 Needle Bearing Cage K 10x14x12
kit945
KT101412 Needle Bearing Cage K 10x14x12 kit945
Set of 2 Needle Cages Bearings KT101412, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 12mm. Item: KT101412 Ball Bearings Type: Needle Cages Bearings Size: 10mm x 14mm x 12mm Quantity: 2 Bearings Basic Dynamic Load Rating: 610 KGF Basic Static Load Rating: 610 KGF

Set of 2 Needle Cages Bearings KT101412, this is a popular size that could be used in many applications that uses this size 10mm x 14mm x 12mm.

  • Item: KT101412 Ball Bearings
  • Type: Needle Cages Bearings
  • Size: 10mm x 14mm x 12mm
  • Quantity: 2 Bearings
  • Basic Dynamic Load Rating: 610 KGF
  • Basic Static Load Rating: 610 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit945
Product Name KT101412 Needle Bearing Cage K 10x14x12
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details