NationSkander California Corporation AXK2035 Thrust Needle Roller Bearing 20x35x2 Thrust Bearings Kit8681

Description
AXK2035 Thrust Needle Roller Bearing Item: AXK2035 Bearing Type: Thrust Needle Roller Bearing Size: 20mm x 35mm x 2mm Quantity: One Bearing Dynamic load rating: 1,200 KGF Static load rating: 4,740 KGF
Description
AXK2035 Thrust Needle Roller Bearing Item: AXK2035 Bearing Type: Thrust Needle Roller Bearing Size: 20mm x 35mm x 2mm Quantity: One Bearing Dynamic load rating: 1,200 KGF Static load rating: 4,740 KGF

Suppliers

Company
Product
Description
Supplier Links
AXK2035 Thrust Needle Roller Bearing 20x35x2 Thrust Bearings - Kit8681 - NationSkander California Corporation
Anaheim, CA, USA
AXK2035 Thrust Needle Roller Bearing 20x35x2 Thrust Bearings
Kit8681
AXK2035 Thrust Needle Roller Bearing 20x35x2 Thrust Bearings Kit8681
AXK2035 Thrust Needle Roller Bearing Item: AXK2035 Bearing Type: Thrust Needle Roller Bearing Size: 20mm x 35mm x 2mm Quantity: One Bearing Dynamic load rating: 1,200 KGF Static load rating: 4,740 KGF

AXK2035 Thrust Needle Roller Bearing

  • Item: AXK2035 Bearing
  • Type: Thrust Needle Roller Bearing
  • Size: 20mm x 35mm x 2mm
  • Quantity: One Bearing
  • Dynamic load rating: 1,200 KGF
  • Static load rating: 4,740 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8681
Product Name AXK2035 Thrust Needle Roller Bearing 20x35x2 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 2482936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-144 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details