NationSkander California Corporation NJ326MY Nachi Cylindrical Roller Bearing 130x280x58 Kit10425

Description
NJ326MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ326MY, the NJ326MY inner diameter is 130mm, the NJ326MY outer diameter is 280mm, NJ326MY width is 58mm. Item: NJ326MY Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 555,000 N Static load rating Cor: 665,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,600 RPM
Description
NJ326MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ326MY, the NJ326MY inner diameter is 130mm, the NJ326MY outer diameter is 280mm, NJ326MY width is 58mm. Item: NJ326MY Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 555,000 N Static load rating Cor: 665,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ326MY Nachi Cylindrical Roller Bearing 130x280x58 - Kit10425 - NationSkander California Corporation
Anaheim, CA, USA
NJ326MY Nachi Cylindrical Roller Bearing 130x280x58
Kit10425
NJ326MY Nachi Cylindrical Roller Bearing 130x280x58 Kit10425
NJ326MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ326MY, the NJ326MY inner diameter is 130mm, the NJ326MY outer diameter is 280mm, NJ326MY width is 58mm. Item: NJ326MY Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 555,000 N Static load rating Cor: 665,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,600 RPM

NJ326MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ326MY, the NJ326MY inner diameter is 130mm, the NJ326MY outer diameter is 280mm, NJ326MY width is 58mm.

  • Item: NJ326MY Cylindrical Roller Bearings
  • Dimensions: 130*280*58 mm/Metric
  • Dynamic load rating Cr: 555,000 N
  • Static load rating Cor: 665,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,200 RPM
    • Oil Lubrication: 2,600 RPM
Supplier's Site
NJ326MY Nachi Cylindrical Roller Bearing 130x280x58 - Kit10425 - NationSkander California Corporation
Anaheim, CA, USA
NJ326MY Nachi Cylindrical Roller Bearing 130x280x58
Kit10425
NJ326MY Nachi Cylindrical Roller Bearing 130x280x58 Kit10425
NJ326MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ326MY, the NJ326MY inner diameter is 130mm, the NJ326MY outer diameter is 280mm, NJ326MY width is 58mm. Item: NJ326MY Cylindrical Roller Bearings Dimensions: 130*280*58 mm/Metric Dynamic load rating Cr: 555,000 N Static load rating Cor: 665,000 N Limiting Speed: Grease Lubrication: 2,200 RPM Oil Lubrication: 2,600 RPM

NJ326MY Nachi Cylindrical Roller Bearings, Bronze Cage, Made in Japan, here are the dimensions of the NJ326MY, the NJ326MY inner diameter is 130mm, the NJ326MY outer diameter is 280mm, NJ326MY width is 58mm.

  • Item: NJ326MY Cylindrical Roller Bearings
  • Dimensions: 130*280*58 mm/Metric
  • Dynamic load rating Cr: 555,000 N
  • Static load rating Cor: 665,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,200 RPM
    • Oil Lubrication: 2,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10425
Product Name NJ326MY Nachi Cylindrical Roller Bearing 130x280x58
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details