NationSkander California Corporation NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon Kit10463

Description
NU318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU318EG, the NU318EG inner diameter is 90mm, the NU318EG outer diameter is 190mm, NU318EG width is 43mm. Item: NU318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM
Description
NU318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU318EG, the NU318EG inner diameter is 90mm, the NU318EG outer diameter is 190mm, NU318EG width is 43mm. Item: NU318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

Suppliers

Company
Product
Description
Supplier Links
NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon - Kit10463 - NationSkander California Corporation
Anaheim, CA, USA
NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon
Kit10463
NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon Kit10463
NU318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU318EG, the NU318EG inner diameter is 90mm, the NU318EG outer diameter is 190mm, NU318EG width is 43mm. Item: NU318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NU318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU318EG, the NU318EG inner diameter is 90mm, the NU318EG outer diameter is 190mm, NU318EG width is 43mm.

  • Item: NU318EG Cylindrical Roller Bearings
  • Dimensions: 90*190*43 mm/Metric
  • Dynamic load rating Cr: 335,000 N
  • Static load rating Cor: 380,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM
NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon - Kit10463 - NationSkander California Corporation
Anaheim, CA, USA
NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon
Kit10463
NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon Kit10463
NU318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU318EG, the NU318EG inner diameter is 90mm, the NU318EG outer diameter is 190mm, NU318EG width is 43mm. Item: NU318EG Cylindrical Roller Bearings Dimensions: 90*190*43 mm/Metric Dynamic load rating Cr: 335,000 N Static load rating Cor: 380,000 N Limiting Speed: Grease Lubrication: 2,800 RPM Oil Lubrication: 3,400 RPM

NU318EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU318EG, the NU318EG inner diameter is 90mm, the NU318EG outer diameter is 190mm, NU318EG width is 43mm.

  • Item: NU318EG Cylindrical Roller Bearings
  • Dimensions: 90*190*43 mm/Metric
  • Dynamic load rating Cr: 335,000 N
  • Static load rating Cor: 380,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,800 RPM
    • Oil Lubrication: 3,400 RPM

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10463
Product Name NU318EG Nachi Cylindrical Roller Bearing 90x190x43 Nylon
Unlock Full Specs
to access all available technical data