NationSkander California Corporation 16 inline/Rollerblade Skate Bearing kit8033

Description
Set of 16 skateboard bearings, the set has 16 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 16 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Size: 8x 22x 7 mm Quantity: 16 Skateboard Bearings
Description
Set of 16 skateboard bearings, the set has 16 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 16 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Size: 8x 22x 7 mm Quantity: 16 Skateboard Bearings

Suppliers

Company
Product
Description
Supplier Links
16 inline/Rollerblade Skate Bearing - kit8033 - NationSkander California Corporation
Anaheim, CA, USA
16 inline/Rollerblade Skate Bearing
kit8033
16 inline/Rollerblade Skate Bearing kit8033
Set of 16 skateboard bearings, the set has 16 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 16 bearings. Item: VXB skateboard bearings 608ZZ Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Size: 8x 22x 7 mm Quantity: 16 Skateboard Bearings

Set of 16 skateboard bearings, the set has 16 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearing has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 16 bearings.

  • Item: VXB skateboard bearings 608ZZ
  • Type: Sealed Deep groove VXB skateboard bearings
  • Closures: 2 Metal Shields
  • Lubricant: Oil
  • Size: 8x 22x 7 mm
  • Quantity: 16 Skateboard Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number kit8033
Product Name 16 inline/Rollerblade Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

12mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM122210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details