NationSkander California Corporation NU324EG Nachi Cylindrical Roller Bearing 120x260x55 Kit10468

Description
NU324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU324EG, the NU324EG inner diameter is 120mm, the NU324EG outer diameter is 260mm, NU324EG width is 55mm. Item: NU324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM
Description
NU324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU324EG, the NU324EG inner diameter is 120mm, the NU324EG outer diameter is 260mm, NU324EG width is 55mm. Item: NU324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

Suppliers

Company
Product
Description
Supplier Links
NU324EG Nachi Cylindrical Roller Bearing 120x260x55 - Kit10468 - NationSkander California Corporation
Anaheim, CA, USA
NU324EG Nachi Cylindrical Roller Bearing 120x260x55
Kit10468
NU324EG Nachi Cylindrical Roller Bearing 120x260x55 Kit10468
NU324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU324EG, the NU324EG inner diameter is 120mm, the NU324EG outer diameter is 260mm, NU324EG width is 55mm. Item: NU324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

NU324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU324EG, the NU324EG inner diameter is 120mm, the NU324EG outer diameter is 260mm, NU324EG width is 55mm.

  • Item: NU324EG Cylindrical Roller Bearings
  • Dimensions: 120*260*55 mm/Metric
  • Dynamic load rating Cr: 530,000 N
  • Static load rating Cor: 610,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,000 RPM
    • Oil Lubrication: 2,600 RPM
Supplier's Site
NU324EG Nachi Cylindrical Roller Bearing 120x260x55 - Kit10468 - NationSkander California Corporation
Anaheim, CA, USA
NU324EG Nachi Cylindrical Roller Bearing 120x260x55
Kit10468
NU324EG Nachi Cylindrical Roller Bearing 120x260x55 Kit10468
NU324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU324EG, the NU324EG inner diameter is 120mm, the NU324EG outer diameter is 260mm, NU324EG width is 55mm. Item: NU324EG Cylindrical Roller Bearings Dimensions: 120*260*55 mm/Metric Dynamic load rating Cr: 530,000 N Static load rating Cor: 610,000 N Limiting Speed: Grease Lubrication: 2,000 RPM Oil Lubrication: 2,600 RPM

NU324EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NU324EG, the NU324EG inner diameter is 120mm, the NU324EG outer diameter is 260mm, NU324EG width is 55mm.

  • Item: NU324EG Cylindrical Roller Bearings
  • Dimensions: 120*260*55 mm/Metric
  • Dynamic load rating Cr: 530,000 N
  • Static load rating Cor: 610,000 N
  • Limiting Speed:
    • Grease Lubrication: 2,000 RPM
    • Oil Lubrication: 2,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10468
Product Name NU324EG Nachi Cylindrical Roller Bearing 120x260x55
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details