NationSkander California Corporation NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon Kit10398

Description
NJ315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ315EG, the NJ315EG inner diameter is 75mm, the NJ315EG outer diameter is 160mm, NJ315EG width is 37mm. Item: NJ315EG Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 263,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM
Description
NJ315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ315EG, the NJ315EG inner diameter is 75mm, the NJ315EG outer diameter is 160mm, NJ315EG width is 37mm. Item: NJ315EG Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 263,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

Suppliers

Company
Product
Description
Supplier Links
NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon - Kit10398 - NationSkander California Corporation
Anaheim, CA, USA
NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon
Kit10398
NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon Kit10398
NJ315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ315EG, the NJ315EG inner diameter is 75mm, the NJ315EG outer diameter is 160mm, NJ315EG width is 37mm. Item: NJ315EG Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 263,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

NJ315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ315EG, the NJ315EG inner diameter is 75mm, the NJ315EG outer diameter is 160mm, NJ315EG width is 37mm.

  • Item: NJ315EG Cylindrical Roller Bearings
  • Dimensions: 75*160*37 mm/Metric
  • Dynamic load rating Cr: 240,000 N
  • Static load rating Cor: 263,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 4,000 RPM
Supplier's Site
NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon - Kit10398 - NationSkander California Corporation
Anaheim, CA, USA
NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon
Kit10398
NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon Kit10398
NJ315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ315EG, the NJ315EG inner diameter is 75mm, the NJ315EG outer diameter is 160mm, NJ315EG width is 37mm. Item: NJ315EG Cylindrical Roller Bearings Dimensions: 75*160*37 mm/Metric Dynamic load rating Cr: 240,000 N Static load rating Cor: 263,000 N Limiting Speed: Grease Lubrication: 3,400 RPM Oil Lubrication: 4,000 RPM

NJ315EG Nachi Cylindrical Roller Bearings, Nylon Cage, Made in Japan, here are the dimensions of the NJ315EG, the NJ315EG inner diameter is 75mm, the NJ315EG outer diameter is 160mm, NJ315EG width is 37mm.

  • Item: NJ315EG Cylindrical Roller Bearings
  • Dimensions: 75*160*37 mm/Metric
  • Dynamic load rating Cr: 240,000 N
  • Static load rating Cor: 263,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,400 RPM
    • Oil Lubrication: 4,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit10398
Product Name NJ315EG Nachi Cylindrical Roller Bearing 75x160x37 Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details