NationSkander California Corporation Thrust Needle Roller Bearing 30x47x4 Thrust Bearings Kit8674

Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 30mm x 47mm x 4mm Quantity:One Bearing Dynamic load rating: 1,570 KGF Static load rating: 7,470 KGF
Description
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 30mm x 47mm x 4mm Quantity:One Bearing Dynamic load rating: 1,570 KGF Static load rating: 7,470 KGF

Suppliers

Company
Product
Description
Supplier Links
Thrust Needle Roller Bearing 30x47x4 Thrust Bearings - Kit8674 - NationSkander California Corporation
Anaheim, CA, USA
Thrust Needle Roller Bearing 30x47x4 Thrust Bearings
Kit8674
Thrust Needle Roller Bearing 30x47x4 Thrust Bearings Kit8674
Thrust Needle Roller Bearing Item: Thrust Needle Roller Bearing Size: 30mm x 47mm x 4mm Quantity:One Bearing Dynamic load rating: 1,570 KGF Static load rating: 7,470 KGF

Thrust Needle Roller Bearing

  • Item: Thrust Needle Roller Bearing
  • Size: 30mm x 47mm x 4mm
  • Quantity:One Bearing
  • Dynamic load rating: 1,570 KGF
  • Static load rating: 7,470 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8674
Product Name Thrust Needle Roller Bearing 30x47x4 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845745 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-14-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details