NationSkander California Corporation FCB14 One Way Needle Bearing/Clutch 14x20x26 Kit8240_1

Description
Needle Roller Bearing Shell Type HFL1426, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 26mm. Item: HFL1426 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 14mm x 20mm x 26mm/Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 20mm Width/Height/thickne ss: 26mm Size: 14 x 20 x 26 mm Quantity: One Bearing
Description
Needle Roller Bearing Shell Type HFL1426, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 26mm. Item: HFL1426 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 14mm x 20mm x 26mm/Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 20mm Width/Height/thickne ss: 26mm Size: 14 x 20 x 26 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FCB14 One Way Needle Bearing/Clutch 14x20x26 - Kit8240_1 - NationSkander California Corporation
Anaheim, CA, USA
FCB14 One Way Needle Bearing/Clutch 14x20x26
Kit8240_1
FCB14 One Way Needle Bearing/Clutch 14x20x26 Kit8240_1
Needle Roller Bearing Shell Type HFL1426, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 26mm. Item: HFL1426 Needle Roller Bearing Type: Needle Roller Bearing Dimensions: 14mm x 20mm x 26mm/Metric ID (inner diameter)/Bore: 14mm OD (outer diameter): 20mm Width/Height/thickne ss: 26mm Size: 14 x 20 x 26 mm Quantity: One Bearing

Needle Roller Bearing Shell Type HFL1426, this is a popular size that could be used in many application that uses this size 14mm x 20mm x 26mm.

  • Item: HFL1426 Needle Roller Bearing
  • Type: Needle Roller Bearing
  • Dimensions: 14mm x 20mm x 26mm/Metric
  • ID (inner diameter)/Bore: 14mm
  • OD (outer diameter): 20mm
  • Width/Height/thickness: 26mm
  • Size: 14 x 20 x 26 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Roller Bearings
Product Number Kit8240_1
Product Name FCB14 One Way Needle Bearing/Clutch 14x20x26
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
Overall Width 71.0000 inch (1803.399 mm)
View Details